Texas Instruments SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs JM38510/32502BRA

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs - JM38510/32502BRA - Texas Instruments
Dallas, TX, United States
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs
JM38510/32502BRA
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs JM38510/32502BRA
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125

Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
JM38510/32502BRA
Integrated Circuits (ICs) - Logic - Latches JM38510/32502BRA
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - JM38510/32502BRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number JM38510/32502BRA JM38510/32502BRA JM38510/32502BRA
Product Name SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 40 mA
Propagation Delay 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74BCT373PC - Rochester Electronics
Specs
Package Type DIP; DIP20
View Details
3 suppliers
Latches - 54LS375FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101Q2A - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers
SN54ABT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321901QRA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details