Texas Instruments TPS73201 Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response TPS73201DBVR

Description
Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73201 Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response - TPS73201DBVR - Texas Instruments
Dallas, TX, United States
TPS73201 Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response
TPS73201DBVR
TPS73201 Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response TPS73201DBVR
Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32554-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32554-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32554-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32554-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32554-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32554-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32554-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32554-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32554-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
250mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS73201DBVR
250mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS73201DBVR
250mA LDO, 0.5% Acc, 40mV Dropout, 1.7-5.5V In, SOT-23 Product overview: TPS73201DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73201DBVR can be used for catalog matching and distributor lookup.

250mA LDO, 0.5% Acc, 40mV Dropout, 1.7-5.5V In, SOT-23 Product overview: TPS73201DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73201DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73201DBVR - 034648-TPS73201DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73201DBVR
034648-TPS73201DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS73201DBVR 034648-TPS73201DBVR
Manufacturer: Texas Instruments Win Source Part Number: 034648-TPS73201DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.04V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 250mA Family Name: TPS73201 Output Voltage: 1.2 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.15V @ 250mA Operating Supply Current: 550μA to 950μA PSRR: 58dB to 37dB (100Hz to 10kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Alternative Parts (Cross-Reference): ADP123AUJZ-R7; ADP1712AUJZ-R7; LDCL015MR; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034648-TPS73201DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.04V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Family Name: TPS73201
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.15V @ 250mA
Operating Supply Current: 550μA to 950μA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Alternative Parts (Cross-Reference): ADP123AUJZ-R7; ADP1712AUJZ-R7; LDCL015MR;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73201DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73201DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73201DBVR
IC REG LIN POS ADJ 250MA SOT23-5

IC REG LIN POS ADJ 250MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73201DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73201DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73201DBVR
IC REG LIN POS ADJ 250MA SOT23-5

IC REG LIN POS ADJ 250MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS73201DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73201DBVR
PMIC - Voltage Regulators - Linear TPS73201DBVR
IC REG LIN POS ADJ 250MA SOT23-5

IC REG LIN POS ADJ 250MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73201DBVR 296-32554-6-ND 776-TPS73201DBVR 034648-TPS73201DBVR TPS73201DBVR TPS73201DBVR TPS73201DBVR
Product Name TPS73201 Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 250mA 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73201DBVR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SON,SOT-223,SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 5.4 volts 1.2 to 5.5 volts 5.5 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951706VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24125RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24055DSST - ODG (Origin Data Global)
Specs
Package Type Other; 12-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
4.5V Power Management IC - 713-BQ27200DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Operating Temperature -20 C (-4 F)
View Details
2 suppliers