Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection 6-SOT-223 -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-6
1.5V LDO, 400mA, 5.5V In, SOT-223-6 Product overview: TPS73615DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 400mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 400mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73615DCQG4 can be used for catalog matching and distributor lookup.
IC REG LIN 1.5V 400MA SOT223-6
IC REG LIN 1.5V 400MA SOT223-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73615DCQG4 | TPS73615DCQG4-ND | 776-TPS73615DCQG4 | TPS73615DCQG4 | TPS73615DCQG4 |
| Product Name | TPS73615 Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 400mA 5.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; SON,SOT-223,SOT-23 | Other; SOT-223-6 | Other; SOT-223-6 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |