Texas Instruments TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start TPS74701DRCT

Description
Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start - TPS74701DRCT - Texas Instruments
Dallas, TX, United States
TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start
TPS74701DRCT
TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start TPS74701DRCT
Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125

Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27071-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27071-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27071-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27071-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27071-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27071-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27071-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27071-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27071-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Buy Now Datasheet
Voltage Regulators - 6614068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6614068
Voltage Regulators 6614068
Reg LDO Lin Adj Pos 0.8V to 3.6V 0.5A

Reg LDO Lin Adj Pos 0.8V to 3.6V 0.5A

Supplier's Site
Voltage Regulators - 6614068P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6614068P
Voltage Regulators 6614068P
Reg LDO Lin Adj Pos 0.8V to 3.6V 0.5A

Reg LDO Lin Adj Pos 0.8V to 3.6V 0.5A

Supplier's Site
Voltage Regulators - 1625979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1625979
Voltage Regulators 1625979
Reg LDO Lin Adj Pos 0.8V to 3.6V 0.5A

Reg LDO Lin Adj Pos 0.8V to 3.6V 0.5A

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS74701DRCT - 034689-TPS74701DRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS74701DRCT
034689-TPS74701DRCT
PMIC - PMIC - Voltage Regulators - Linear - TPS74701DRCT 034689-TPS74701DRCT
Manufacturer: Texas Instruments Win Source Part Number: 034689-TPS74701DRCT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.05V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Output Current: 500mA Output Voltage: 0.8 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSON (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 1.39V @ 500mA PSRR: 60dB to 30dB (1kHz to 300kHz) Maximum Output Voltage: 3.6V Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034689-TPS74701DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.05V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 500mA
Output Voltage: 0.8 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 1.39V @ 500mA
PSRR: 60dB to 30dB (1kHz to 300kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500mA 0.8V 3.6V LDO Voltage Regulator IC
776-TPS74701DRCT
500mA 0.8V 3.6V LDO Voltage Regulator IC 776-TPS74701DRCT
500mA LDO, Adj 0.8V-3.6V, 50mV Dropout, Power Good, 10-VSON Product overview: TPS74701DRCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 0.8V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74701DRCT can be used for catalog matching and distributor lookup.

500mA LDO, Adj 0.8V-3.6V, 50mV Dropout, Power Good, 10-VSON Product overview: TPS74701DRCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 0.8V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74701DRCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS74701DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS74701DRCT
PMIC - Voltage Regulators - Linear TPS74701DRCT
IC REG LIN POS ADJ 500MA 10VSON

IC REG LIN POS ADJ 500MA 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS74701DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS74701DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS74701DRCT
IC REG LIN POS ADJ 500MA 10VSON

IC REG LIN POS ADJ 500MA 10VSON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS74701DRCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS74701DRCT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS74701DRCT
IC REG LIN POS ADJ 500MA 10VSON

IC REG LIN POS ADJ 500MA 10VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS74701DRCT
LDO Voltage Regulators TPS74701DRCT
LDO Voltage Regulators 500mA LDO

LDO Voltage Regulators 500mA LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS74701DRCT 296-27071-2-ND 6614068 6614068P 034689-TPS74701DRCT 776-TPS74701DRCT TPS74701DRCT TPS74701DRCT TPS74701DRCT TPS74701DRCT
Product Name TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS74701DRCT 500mA 0.8V 3.6V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; VSON Other; 10-VFDFN Exposed Pad Other; Son Other; SON Other; 10-VSON (3x3) Other; SON Other; 10-VFDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response,Soft Start,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good, Soft Start Enable, Power Good, Soft Start
Output Voltage 0.8000 to 3.6 volts 0.8000 to 3.6 volts 0.8000 volts 3.6 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data