Single Output LDO, 500mA, Fixed(2.5V), Integrated SVS, Low Quiescent Current 8-PDIP -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-PDIP
Fixed Positive LDO Regulator, 0.6V Dropout, BICMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1273259-TPS7325QP
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 53dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Maximum Supply Current: 550μA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: TPS7325
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.6V at 500mA
2.5V 500mA LDO, 10V In, Power Good, Enable, 8-PDIP Product overview: TPS7325QP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7325QP can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Low-Dropout Voltage Regulator
IC REG LINEAR 2.5V 500MA 8DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7325QP | 296-8062-5-ND | TPS7325QP | 1273259-TPS7325QP | 776-TPS7325QP | TPS7325QP | TPS7325QP |
| Product Name | TPS7325 Single Output LDO, 500mA, Fixed(2.5V), Integrated SVS, Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7325QP | 2.5V 500mA 10V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; PDIP,SOIC,TSSOP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; PDIP8 | DIP; Other; 8-DIP | Other; P | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |