Enhanced Product Fast Transient Response Voltage Regulators 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP
Enhanced Product Fast Transient Response Voltage Regulators 20-HTSSOP -40 to 125 Product overview: TPS75233QPWPREP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75233QPWPREP can be used for catalog matching and distributor lookup.
TPS75233-EP Enhanced Product Fast Transient Response Voltage Regulators
Manufacturer: Texas Instruments
Win Source Part Number: 1113050-TPS75233QPWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset Output
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 2A
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators Mil Enh Fast Trans Resp Vltg Regs
IC REG LINEAR 3.3V 2A 20HTSSOP
IC REG LINEAR 3.3V 2A 20HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75233QPWPREP | 296-18155-2-ND | 776-TPS75233QPWPREP | TPS75233QPWPREP | 1113050-TPS75233QPWPREP | TPS75233QPWPREP | TPS75233QPWPREP | TPS75233QPWPREP |
| Product Name | TPS75233-EP Enhanced Product Fast Transient Response Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | HTSSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS75233QPWPREP | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP; Other; HTSSOP20 | SSOP; Other; 20-HTSSOP | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Output | Enable, Power Good, Reset Output | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |