Texas Instruments TPS73525 Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR TPS73525DRVT

Description
Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73525 Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR - TPS73525DRVT - Texas Instruments
Dallas, TX, United States
TPS73525 Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR
TPS73525DRVT
TPS73525 Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR TPS73525DRVT
Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125

Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 500mA 6.5V LDO Voltage Regulator IC
776-TPS73525DRVT
2.5V 500mA 6.5V LDO Voltage Regulator IC 776-TPS73525DRVT
2.5V 500mA LDO Regulator, 2.7-6.5V In, 40uA IQ, SON Product overview: TPS73525DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73525DRVT can be used for catalog matching and distributor lookup.

2.5V 500mA LDO Regulator, 2.7-6.5V In, 40uA IQ, SON Product overview: TPS73525DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73525DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49014-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49014-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49014-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49014-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49014-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49014-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73525DRVT - 900954-TPS73525DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73525DRVT
900954-TPS73525DRVT
PMIC - PMIC - Voltage Regulators - Linear - TPS73525DRVT 900954-TPS73525DRVT
Manufacturer: Texas Instruments Win Source Part Number: 900954-TPS73525DRVT Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS73525 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49014-6, 296-49014-2, TPS73525DRVT-ND, 296-49014-1

Manufacturer: Texas Instruments
Win Source Part Number: 900954-TPS73525DRVT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS73525
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49014-6, 296-49014-2, TPS73525DRVT-ND, 296-49014-1

Buy Now Datasheet
 - TPS73525DRVT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.5V Dropout, BICMOS, PDSO6

Fixed Positive LDO Regulator, 2.5V, 0.5V Dropout, BICMOS, PDSO6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73525DRVT
LDO Voltage Regulators TPS73525DRVT
LDO Voltage Regulators Sgl Output LDO,500mA Fixed

LDO Voltage Regulators Sgl Output LDO,500mA Fixed

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73525DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73525DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73525DRVT
IC REG LINEAR 2.5V 500MA 6WSON

IC REG LINEAR 2.5V 500MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS73525DRVT 776-TPS73525DRVT 296-49014-1-ND 900954-TPS73525DRVT TPS73525DRVT TPS73525DRVT TPS73525DRVT
Product Name TPS73525 Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR 2.5V 500mA 6.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS73525DRVT LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SON Other; SON Other; 6-WDFN Exposed Pad Other; 6-WSON (2x2) Other; WSON6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722902QZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
LM2991QML Negative Low Dropout Adjustable Regulator - 5962-9650502QXA - Texas Instruments
Specs
Output Polarity Negative
Output Voltage Type Adjustable Output,Negative Output
Package Type Other; CFP
View Details