Single Output LDO, 3.0A, Adj.(0.8 to 3.3V), Fast Transient Response, Programmable Soft Start 7-DDPAK/TO-263 -40 to 125
3A LDO Regulator, Adj 0.8-3.3V, 1% Acc, TO-263, 5.5V In Product overview: TPS74401KTWT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.3V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.3V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74401KTWT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034686-TPS74401KTWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.12V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 3A
Output Voltage: 0.8 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-7
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.24V @ 3A
PSRR: 73dB to 50dB (1kHz to 800kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): MAX8556ETE+T; MAX8556ETE/V+T; MAX8556ETE/V+;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Security, Communications & Networking, Defence, Military & Aerospace, Sensing & Instrumentation, Audio, Consumer Electronics, Medical, Wireless
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-7
IC REG LIN POS ADJ 3A DDPAK
IC REG LIN POS ADJ 3A DDPAK
IC REG LIN POS ADJ 3A DDPAK
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS74401KTWT | 776-TPS74401KTWT | 034686-TPS74401KTWT | 296-21507-2-ND | TPS74401KTWT | TPS74401KTWT | TPS74401KTWT |
| Product Name | TPS74401 Single Output LDO, 3.0A, Adj.(0.8 to 3.3V), Fast Transient Response, Programmable Soft Start | 3A 3.3V 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS74401KTWT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; DDPAK/TO-263,VQFN | Other; TO-263 | DPAK; TO-263; Other; DDPAK/TO-263-7 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown | Input Overcurrent Protection; Enable, Power Good, Soft Start | Input Overcurrent Protection | Enable, Power Good, Soft Start | |||
| Output Voltage | 0.8000 to 3.6 volts | 3.6 volts | 0.8000 volts | 0.8000 to 3.6 volts | 0.8000 volts | 0.8000 volts |