Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112911-TPS73201DCQG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.15V @ 250mA
Operating Supply Current: 550μA to 950μA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-223-6
250mA LDO, 1.7-5.5V In, 1.2-5.5V Out, 1% Acc, SOT-223 Product overview: TPS73201DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73201DCQG4 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 250MA SOT223
IC REG LIN POS ADJ 250MA SOT223
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS73201DCQG4 | 1112911-TPS73201DCQG4 | TPS73201DCQG4-ND | 776-TPS73201DCQG4 | TPS73201DCQG4 | TPS73201DCQG4 |
| Product Name | TPS73201 Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response | PMIC - PMIC - Voltage Regulators - Linear - TPS73201DCQG4 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250mA 5.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; SON,SOT-223,SOT-23 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||
| Output Voltage | 1.2 to 5.4 volts | 1.2 volts | 1.2 to 5.5 volts | 5.5 volts | 1.2 volts |