Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)
500mA LDO, Adj 0.8V-3.6V, 50mV Dropout, 5.5V In Product overview: TPS74701DRCTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 0.8V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74701DRCTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1113022-TPS74701DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 1.39V @ 500mA
PSRR: 60dB to 30dB (1kHz to 300kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Sgl Output LDO 500mA Adj.
IC REG LIN POS ADJ 500MA 10VSON
IC REG LIN POS ADJ 500MA 10VSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS74701DRCTG4 | TPS74701DRCTG4-ND | 776-TPS74701DRCTG4 | 1113022-TPS74701DRCTG4 | TPS74701DRCTG4 | TPS74701DRCTG4 | TPS74701DRCTG4 |
| Product Name | TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500mA 0.8V 3.6V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS74701DRCTG4 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response,Soft Start,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start | |||
| Output Voltage | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts | 3.6 volts | 0.8000 volts | 0.8000 volts |