IC REG LIN POS ADJ 1.5A 20-VQFN
IC REG LIN POS ADJ 1.5A 20-VQFN
IC REG LIN POS ADJ 1.5A 20-VQFN
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-TPS74801RGWRM3CT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-VQFN Exposed Pad |
| Special Features | Input Overcurrent Protection |