Single Output LDO, 500mA, Fixed(5.0V), Integrated SVS, Low Quiescent Current 20-TSSOP -40 to 125
500mA 5V LDO, 10V In, 146mV Dropout, Power Good, TSSOP Product overview: TPS7350QPWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5V, 10V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7350QPWR can be used for catalog matching and distributor lookup.
TPS73 500mA Low-Dropout (LDO) Voltage Regulator With Integrated Delay Reset Function
Manufacturer: Texas Instruments
Win Source Part Number: 1273272-TPS7350QPWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 500mA
Family Name: TPS7350Q
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
PSRR: 53dB ~ 51dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.23V @ 500mA
Alternative Parts (Cross-Reference): L4995RK; TC555002ECBTRG; TC55RP5002ECB713G;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-TSSOP
IC REG LINEAR 5V 500MA 20TSSOP
IC REG LINEAR 5V 500MA 20TSSOP
LDO Voltage Regulators Lowest Dropout PMOS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7350QPWR | 776-TPS7350QPWR | TPS7350QPWR | 1273272-TPS7350QPWR | 296-8070-2-ND | TPS7350QPWR | TPS7350QPWR | TPS7350QPWR |
| Product Name | TPS7350 Single Output LDO, 500mA, Fixed(5.0V), Integrated SVS, Low Quiescent Current | 500mA 5V 10V TSSOP LDO Voltage Regulator IC | Electronic Wholesale - TPS7350QPWR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; PDIP,SOIC,TSSOP | Other; TSSOP | SSOP; Other; TSSOP20 | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) | Other; "20-TSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Reverse Voltage Protection; Enable, Reset | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |