Single Output LDO, 250mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 805681-TPS73433DRVR
Packaging: Reel
Mounting Style: SMD
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 6-SON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6.5V
PSRR: 60dB ~ 28dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.22V at 250mA
Current - Quiescent (Iq): 65μA
Part Number Series: TPS73433
3.3V LDO Regulator, 250mA, 1% Acc, 125mV Dropout, 6.5V In Product overview: TPS73433DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73433DRVR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 250MA 6WSON
IC REG LINEAR 3.3V 250MA 6WSON
IC REG LINEAR 3.3V 250MA 6WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS73433DRVR | 296-24174-2-ND | 805681-TPS73433DRVR | 776-TPS73433DRVR | TPS73433DRVR | TPS73433DRVR | TPS73433DRVR |
| Product Name | TPS73433 Single Output LDO, 250mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS73433DRVR | 3.3V 250mA 6.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SON,SOT | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |