Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6
IC REG LINEAR 3V 250MA SOT223-6
IC REG LINEAR 3V 250MA SOT223-6
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS73230DCQG4-ND | TPS73230DCQG4 | TPS73230DCQG4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SOT-223-6 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |