Automotive Catalog Cap-Free NMOS 250-mA Low Dropout Regulator With Reverse Current Protection 6-SOT-223 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6
Manufacturer: Texas Instruments
Win Source Part Number: 798176-TPS73250QDCQR
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS73250-Q1
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA ~ 950μA
PSRR: 53dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Package: SOT-223-6
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.6V @ 500mA
Alternative Parts (Cross-Reference): MCP1824T-5002E/DC; RT9198A-50GJ3; RT9198A-50PJ3; RT9198-50PU5;
Introduction Date: January 13, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Automotive 250-mA, high-accuracy, low-dropout voltage regulator with reverse current protection 6-SOT-223 -40 to 125 Product overview: TPS73250QDCQRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73250QDCQRQ1 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.15V Dropout, BICMOS, PDSO6
LDO Voltage Regulators AC Cap-Free NMOS 250mA LDO Reg
IC REG LINEAR 5V 250MA SOT223-6
IC REG LINEAR 5V 250MA SOT223-6
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73250QDCQRQ1 | 296-36843-2-ND | 798176-TPS73250QDCQRQ1 | 776-TPS73250QDCQRQ1 | TPS73250QDCQRQ1 | TPS73250QDCQRQ1 | TPS73250QDCQRQ1 | TPS73250QDCQRQ1 |
| Product Name | TPS73250-Q1 Automotive Catalog Cap-Free NMOS 250-mA Low Dropout Regulator With Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS73250QDCQRQ1 | Automotive Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Enable, Reset | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |