Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 937350-TPS74501PQWDR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Adjustable Output 500mA 8-SON (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: 296-TPS74501PQWDRBRQ
Automotive 500-mA, low-IQ, high-PSRR, low-dropout (LDO) voltage regulator with power good
IC REG LINEAR POS ADJ 500MA 8SON
IC REG LINEAR POS ADJ 500MA 8SON
IC REG LINEAR POS ADJ 500MA 8SON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS74501PQWDRBRQ1TR-ND | 937350-TPS74501PQWDRBRQ1 | 776-TPS74501PQWDRBRQ1 | TPS74501PQWDRBRQ1 | TPS74501PQWDRBRQ1 | TPS74501PQWDRBRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS74501PQWDRBRQ1 | Automotive Low-Power LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-SON (3x3) | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |