LDO Voltage Regulators, TPS74601PDRVT
LDO Voltage Regulators, TPS74601PDRVT
LDO Voltage Regulators, TPS74601PDRVT
1-A, low-IQ, high-accuracy, adjustable ultra-low-dropout voltage regulator with power good & enable 6-WSON -40 to 125 Product overview: TPS74601PDRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74601PDRVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
IC REG LINEAR POS ADJ 1A 6WSON
LDO Voltage Regulators Adjustable 1-A low-dropout (LDO) linear regulator with power good 6-WSON -40 to 125
IC REG LINEAR POS ADJ 1A 6WSON
IC REG LINEAR POS ADJ 1A 6WSON
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2653553P | 776-TPS74601PDRVT | 296-53055-1-ND | TPS74601PDRVT | TPS74601PDRVT | TPS74601PDRVT | TPS74601PDRVT |
| Product Name | Voltage Regulators | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; WSON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Operating Temperature | 125 C (257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Dropout Voltage | 2.25E-4 volts | 1.05 volts | 1.05 volts | ||||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive |