The TPS74401 is a 3.0A adjustable low-dropout linear regulator with programmable soft-start, designed for sequencing in applications such as FPGAs and ASICs. It operates from an input voltage of 1.1V to 5.5V and provides an adjustable output from 0.8V to 3.6V with 1% accuracy over line, load, and temperature. The device has a typical dropout voltage of 120mV at 3.0A and is stable with any output capacitor of 2.2µF or greater. It includes a power-good output for supply monitoring and thermal performance is enhanced by a grounded exposed pad. This part is available in the KTW package, measuring 10.1mm × 15.24mm, and operates from -40°C to +125°C.
Single Output LDO, 3.0A, Adj.(0.8 to 3.3V), Fast Transient Response, Programmable Soft Start 7-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1113018-TPS74401KTWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-7
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.24V @ 3A
PSRR: 73dB to 50dB (1kHz to 800kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
3A LDO, 0.8V-3.6V Adj, 120mV Dropout, 50dB PSRR, TO-263 Product overview: TPS74401KTWRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 0.8V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74401KTWRG3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-7
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-7
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-7
LDO Voltage Regulators Sgl Output 3.0A Adj. Prgrmbl SoftStart
IC REG LIN POS ADJ 3A DDPAK
IC REG LIN POS ADJ 3A DDPAK
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS74401KTWRG3 | 1113018-TPS74401KTWRG3 | 776-TPS74401KTWRG3 | 296-50430-6-ND | TPS74401KTWRG3 | TPS74401KTWRG3 | TPS74401KTWRG3 |
| Product Name | TPS74401 Single Output LDO, 3.0A, Adj.(0.8 to 3.3V), Fast Transient Response, Programmable Soft Start | PMIC - PMIC - Voltage Regulators - Linear - TPS74401KTWRG3 | 3A 0.8V 3.6V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,VQFN | DPAK; TO-263; Other; DDPAK/TO-263-7 | Other; TO-263-8 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown | Input Overcurrent Protection; Enable, Power Good, Soft Start | Input Overcurrent Protection | Enable, Power Good, Soft Start | |||
| Output Voltage | 0.8000 to 3.6 volts | 0.8000 volts | 3.6 volts | 0.8000 to 3.6 volts | 0.8000 volts |