Texas Instruments TPS73230 Single Output LDO, 250mA, Fixed(3.0V), Fast Transient Response, Reverse Current Protection TPS73230DBVT

Description
Single Output LDO, 250mA, Fixed(3.0V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(3.0V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73230 Single Output LDO, 250mA, Fixed(3.0V), Fast Transient Response, Reverse Current Protection - TPS73230DBVT - Texas Instruments
Dallas, TX, United States
TPS73230 Single Output LDO, 250mA, Fixed(3.0V), Fast Transient Response, Reverse Current Protection
TPS73230DBVT
TPS73230 Single Output LDO, 250mA, Fixed(3.0V), Fast Transient Response, Reverse Current Protection TPS73230DBVT
Single Output LDO, 250mA, Fixed(3.0V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85

Single Output LDO, 250mA, Fixed(3.0V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS73230DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS73230DBVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS73230DBVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS73230DBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS73230DBVTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS73230DBVTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS73230DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS73230DBVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS73230DBVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73230DBVT - 1273250-TPS73230DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73230DBVT
1273250-TPS73230DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS73230DBVT 1273250-TPS73230DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1273250-TPS73230DBVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: TPS73230 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 550μA ~ 950μA PSRR: 58dB ~ 37dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.15V @ 250mA Alternative Parts (Cross-Reference): MAX8878EZK30-T; ADP1713AUJZ-3.0-R7; RT9193-31PB; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273250-TPS73230DBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS73230
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA ~ 950μA
PSRR: 58dB ~ 37dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.15V @ 250mA
Alternative Parts (Cross-Reference): MAX8878EZK30-T; ADP1713AUJZ-3.0-R7; RT9193-31PB;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 250mA SOT-23 LDO Voltage Regulator IC
776-TPS73230DBVT
3V 250mA SOT-23 LDO Voltage Regulator IC 776-TPS73230DBVT
3V LDO Regulator, 250mA, 1% Acc, 40mV Dropout, SOT-23 Product overview: TPS73230DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73230DBVT can be used for catalog matching and distributor lookup.

3V LDO Regulator, 250mA, 1% Acc, 40mV Dropout, SOT-23 Product overview: TPS73230DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73230DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2520787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520787P
Voltage Regulators 2520787P
LDO Regulator, TPS73230DBVT

LDO Regulator, TPS73230DBVT

Supplier's Site
Voltage Regulators - 2520787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520787
Voltage Regulators 2520787
LDO Regulator, TPS73230DBVT

LDO Regulator, TPS73230DBVT

Supplier's Site
Voltage Regulators - 2520786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520786
Voltage Regulators 2520786
LDO Regulator, TPS73230DBVT

LDO Regulator, TPS73230DBVT

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73230DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73230DBVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73230DBVT
IC REG LINEAR 3V 250MA SOT23-5

IC REG LINEAR 3V 250MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS73230DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73230DBVT
PMIC - Voltage Regulators - Linear TPS73230DBVT
IC REG LINEAR 3V 250MA SOT23-5

IC REG LINEAR 3V 250MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73230DBVT
LDO Voltage Regulators TPS73230DBVT
LDO Voltage Regulators Cap-Free NMOS 250mA

LDO Voltage Regulators Cap-Free NMOS 250mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73230DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73230DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73230DBVT
IC REG LINEAR 3V 250MA SOT23-5

IC REG LINEAR 3V 250MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS73230DBVT 296-TPS73230DBVTTR-ND 1273250-TPS73230DBVT 776-TPS73230DBVT 2520787P TPS73230DBVT TPS73230DBVT TPS73230DBVT TPS73230DBVT
Product Name TPS73230 Single Output LDO, 250mA, Fixed(3.0V), Fast Transient Response, Reverse Current Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS73230DBVT 3V 250mA SOT-23 LDO Voltage Regulator IC Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-223,SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data