Single Output LDO, 1.5A, Adj.(1.5 to 5.0V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-HTSSOP
TPS751 1.5-A Low Dropout Voltage Regulators with Power Good
Manufacturer: Texas Instruments
Win Source Part Number: 034698-TPS75101QPWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.16V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1.5A
Output Voltage: 1.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.30V @ 1.5A
Operating Supply Current: 125μA
PSRR: 63dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management
1.5A LDO, 5.5V In, 1.5-5V Adj Out, 160mV Dropout, 70uA IQ, HTSSOP Product overview: TPS75101QPWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V, 5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75101QPWPR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.5A 20HTSSOP
LDO Voltage Regulators Fast-Tran-Resp 1.5-A
IC REG LIN POS ADJ 1.5A 20HTSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS75101QPWPR | 296-29424-2-ND | TPS75101QPWPR | 034698-TPS75101QPWPR | 776-TPS75101QPWPR | TPS75101QPWPR | TPS75101QPWPR | TPS75101QPWPR |
| Product Name | TPS75101 Single Output LDO, 1.5A, Adj.(1.5 to 5.0V), PowerGood (PG) Output, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS75101QPWPR | 1.5A 5.5V 5V HTSSOP LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP20 | SSOP; Other; 20-HTSSOP | Other; HTSSOP | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Enable, Power Good | ||||
| Output Voltage | 1.5 to 5.5 volts | 1.5 to 5 volts | 1.5 volts | 5 volts | 1.5 volts |