Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85
Fixed Positive LDO Regulator, 1.2V, 0.2V Dropout, BICMOS, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SON (3x3)
1.25V 400mA LDO Regulator, 1% Acc, 300uA IQ, VSON Product overview: TPS736125DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 400mA, 300uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 400mA, 300uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS736125DRBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273284-TPS736125DRB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 400mA
Family Name: TPS736125
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA ~ 1mA
PSRR: 58dB ~ 37dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.2V @ 400mA
Alternative Parts (Cross-Reference): BD35269HFN-TR; RP115L131B-E2; AP7363-12HA-7;
Introduction Date: May 04, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.25V 400MA 8SON
IC REG LINEAR 1.25V 400MA 8SON
LDO Voltage Regulators Cap-Free NMOS 400mA
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS736125DRBR | TPS736125DRBR | 296-29782-2-ND | 776-TPS736125DRBR | 1273284-TPS736125DRBR | TPS736125DRBR | TPS736125DRBR | TPS736125DRBR |
| Product Name | TPS736125 Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.25V 400mA 300uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS736125DRBR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SON | Other; VSON8 | Other; 8-VDFN Exposed Pad | Other; VSON | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts |