Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing 20-VQFN -40 to 85
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)
LDO Voltage Regulators 1.5A LDO w/ Tracking
IC REG LIN POS ADJ 1.5A 20VQFN
IC REG LIN POS ADJ 1.5A 20VQFN
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS74301RGWRG4 | TPS74301RGWRG4-ND | TPS74301RGWRG4 | TPS74301RGWRG4 | TPS74301RGWRG4 |
| Product Name | TPS74301 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable Output,Tracking Output | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,VQFN | Other; 20-VQFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | Enable, Power Good, Tracking | ||
| Output Voltage | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts | 0.8000 volts |