Single Output LDO, 250mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125
LDO Voltage Regulators, TPS73433DDCT
LDO Voltage Regulators, TPS73433DDCT
LDO Voltage Regulators, TPS73433DDCT
Manufacturer: Texas Instruments
Win Source Part Number: 1112946-TPS73433DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.22V @ 250mA
Operating Supply Current: 65μA
PSRR: 60dB to 28dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
TPS734 250mA, Low Quiescent Current, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-THIN
3.3V 250mA LDO Regulator, 125mV Dropout, 40uA IQ, SOT-23-5 Product overview: TPS73433DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 40uA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73433DDCT can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 250MA SOT23-5
LDO Voltage Regulators Sgl Out LDO 250mA Fix Lo Noise Hi PSRR
IC REG LINEAR 3.3V 250MA SOT23-5
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS73433DDCT | 2653550 | 1112946-TPS73433DDCT | TPS73433DDCT | 296-25164-6-ND | 776-TPS73433DDCT | TPS73433DDCT | TPS73433DDCT | TPS73433DDCT |
| Product Name | TPS73433 Single Output LDO, 250mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS73433DDCT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 250mA 40uA SOT-23 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||||
| Package Type | Other; SON,SOT | SOT23; Other; SOT-23-THIN | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 | SOT23 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |