Automotive Catalog, Single Output LDO, 400mA, Fixed (1.8V), Cap free, Low Noise 6-SOT-223 -40 to 125
Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 900956-TPS73618QDCQR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 400mA SOT-223-6
Package: SOT-223-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS73618
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS73618QDCQRQ1-ND, 296-40959-1, -296-40959-1-ND, 296-40959-2, 296-40959-6
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-6
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-6
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-6
1.8V LDO Regulator, 400mA, 1% Acc, SOT-223-6 Product overview: TPS73618QDCQRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73618QDCQRQ1 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators AC SGL Output LDO 400mA Fixed 1.8V
IC REG LIN 1.8V 400MA SOT223-6
IC REG LIN 1.8V 400MA SOT223-6
IC REG LIN 1.8V 400MA SOT223-6
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73618QDCQRQ1 | TPS73618QDCQRQ1 | 900956-TPS73618QDCQRQ1 | 296-40959-2-ND | 776-TPS73618QDCQRQ1 | TPS73618QDCQRQ1 | TPS73618QDCQRQ1 | TPS73618QDCQRQ1 | TPS73618QDCQRQ1 |
| Product Name | TPS73618-Q1 Automotive Catalog, Single Output LDO, 400mA, Fixed (1.8V), Cap free, Low Noise | PMIC - PMIC - Voltage Regulators - Linear - TPS73618QDCQRQ1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 400mA LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | |||||
| Package Type | Other; SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |