Texas Instruments TPS75125 Single Output LDO, 1.5A, Fixed(2.5V), PowerGood (PG) Output, Fast Transient Response TPS75125QPWPG4

Description
Single Output LDO, 1.5A, Fixed(2.5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Fixed(2.5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75125 Single Output LDO, 1.5A, Fixed(2.5V), PowerGood (PG) Output, Fast Transient Response - TPS75125QPWPG4 - Texas Instruments
Dallas, TX, United States
TPS75125 Single Output LDO, 1.5A, Fixed(2.5V), PowerGood (PG) Output, Fast Transient Response
TPS75125QPWPG4
TPS75125 Single Output LDO, 1.5A, Fixed(2.5V), PowerGood (PG) Output, Fast Transient Response TPS75125QPWPG4
Single Output LDO, 1.5A, Fixed(2.5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125

Single Output LDO, 1.5A, Fixed(2.5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS75125QPWPG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS75125QPWPG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS75125QPWPG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 20-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75125QPWPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75125QPWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75125QPWPG4
IC REG LINEAR 2.5V 1.5A 20HTSSOP

IC REG LINEAR 2.5V 1.5A 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS75125QPWPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS75125QPWPG4
PMIC - Voltage Regulators - Linear TPS75125QPWPG4
IC REG LINEAR 2.5V 1.5A 20HTSSOP

IC REG LINEAR 2.5V 1.5A 20HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS75125QPWPG4
LDO Voltage Regulators TPS75125QPWPG4
LDO Voltage Regulators Fast-Tran-Resp 1.5-A

LDO Voltage Regulators Fast-Tran-Resp 1.5-A

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS75125QPWPG4 TPS75125QPWPG4-ND TPS75125QPWPG4 TPS75125QPWPG4 TPS75125QPWPG4
Product Name TPS75125 Single Output LDO, 1.5A, Fixed(2.5V), PowerGood (PG) Output, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good, Reset Output
Output Voltage 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24161BRGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24715RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details