Single Output LDO, 500mA, Adjustable, Low Quiescent Current, Low Noise, High PSRR 8-SON -40 to 125
500mA LDO, 2.7-6.5V In, 1.25-6V Adj Out, 280mV Dropout, 40uA IQ Product overview: TPS73501DRBT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 6.5V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 6.5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73501DRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112949-TPS73501DRBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 65μA
PSRR: 66dB to 22dB (100Hz to 100kHz)
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Power Management, Industrial
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3)
LDO Voltage Regulators Sgl Out,500mA,Adj,Lo Quies Crnt,Lo Noise
IC REG LINEAR POS ADJ 500MA 8SON
IC REG LINEAR POS ADJ 500MA 8SON
IC REG LINEAR POS ADJ 500MA 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73501DRBT | 776-TPS73501DRBT | 1112949-TPS73501DRBT | 296-24873-1-ND | TPS73501DRBT | TPS73501DRBT | TPS73501DRBT | TPS73501DRBT |
| Product Name | TPS73501 Single Output LDO, 500mA, Adjustable, Low Quiescent Current, Low Noise, High PSRR | 500mA 6.5V 6V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS73501DRBT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SON | Other; SON | Other; 8-SON (3x3) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.2 to 6 volts | 6 volts | 1.25 volts | 1.25 to 6 volts | 1.25 volts | 1.25 volts |