Single Output LDO, 2.0A, Fixed(1.5V), SVS, Fast Transient Response 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273332-TPS75215QPWP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset Output
Output Configuration: Positive
Output Current: 2A
Family Name: TPS75215
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): BD35222EFV-E2; BD35222EFV; TS1117CM15 RN;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP
TPS752 2-A Low-Dropout Voltage Regulators with Power Good
2-A, ultra-low-dropout voltage regulator with enable & RESET with delay 20-HTSSOP -40 to 125 Product overview: TPS75215QPWPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75215QPWPR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Fast-Tran-Resp 2-A
IC REG LINEAR 1.5V 2A 20HTSSOP
IC REG LINEAR 1.5V 2A 20HTSSOP
IC REG LINEAR 1.5V 2A 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75215QPWPR | 1273332-TPS75215QPWPR | 296-50162-2-ND | TPS75215QPWPR | 776-TPS75215QPWPR | TPS75215QPWPR | TPS75215QPWPR | TPS75215QPWPR | TPS75215QPWPR |
| Product Name | TPS75215 Single Output LDO, 2.0A, Fixed(1.5V), SVS, Fast Transient Response | PMIC - PMIC - Voltage Regulators - Linear - TPS75215QPWPR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power HTSSOP Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP20 | Other; HTSSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Output | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset Output | |||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |