Texas Instruments TPS73527 Single Output LDO, 500mA, Fixed (2.7V), Low Quiescent Current, Low Noise, High PSRR TPS73527DRVT

Description
Single Output LDO, 500mA, Fixed (2.7V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed (2.7V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73527 Single Output LDO, 500mA, Fixed (2.7V), Low Quiescent Current, Low Noise, High PSRR - TPS73527DRVT - Texas Instruments
Dallas, TX, United States
TPS73527 Single Output LDO, 500mA, Fixed (2.7V), Low Quiescent Current, Low Noise, High PSRR
TPS73527DRVT
TPS73527 Single Output LDO, 500mA, Fixed (2.7V), Low Quiescent Current, Low Noise, High PSRR TPS73527DRVT
Single Output LDO, 500mA, Fixed (2.7V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125

Single Output LDO, 500mA, Fixed (2.7V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-28740-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-28740-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-28740-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-28740-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-28740-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-28740-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-28740-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-28740-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-28740-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
500mA 2.7V 6.5V LDO Voltage Regulator IC
776-TPS73527DRVT
500mA 2.7V 6.5V LDO Voltage Regulator IC 776-TPS73527DRVT
500mA LDO 2.7V Fixed, 3-6.5V In, 40uA IQ, SON Product overview: TPS73527DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 2.7V, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 2.7V, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73527DRVT can be used for catalog matching and distributor lookup.

500mA LDO 2.7V Fixed, 3-6.5V In, 40uA IQ, SON Product overview: TPS73527DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 2.7V, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 2.7V, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73527DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73527DRVT - 119931-TPS73527DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73527DRVT
119931-TPS73527DRVT
PMIC - PMIC - Voltage Regulators - Linear - TPS73527DRVT 119931-TPS73527DRVT
Manufacturer: Texas Instruments Win Source Part Number: 119931-TPS73527DRVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (2x2) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 65μA PSRR: 66dB to 22dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119931-TPS73527DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 65μA
PSRR: 66dB to 22dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73527DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73527DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73527DRVT
IC REG LINEAR 2.7V 500MA 6WSON

IC REG LINEAR 2.7V 500MA 6WSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73527DRVT
LDO Voltage Regulators TPS73527DRVT
LDO Voltage Regulators Sgl Output LDO

LDO Voltage Regulators Sgl Output LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73527DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73527DRVT
PMIC - Voltage Regulators - Linear TPS73527DRVT
IC REG LINEAR 2.7V 500MA 6WSON

IC REG LINEAR 2.7V 500MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73527DRVT 296-28740-1-ND 776-TPS73527DRVT 119931-TPS73527DRVT TPS73527DRVT TPS73527DRVT TPS73527DRVT
Product Name TPS73527 Single Output LDO, 500mA, Fixed (2.7V), Low Quiescent Current, Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 500mA 2.7V 6.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73527DRVT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Adjustable / Variable Fixed; Fixed
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; SON Other; 6-SON (2x2)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25887RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24618RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details