Single Output LDO, 400mA, Fixed(3.0V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85
3V 400mA LDO Regulator, 1% Acc, 75mV Dropout, SOT-23 Product overview: TPS73630DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 400mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 400mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73630DBVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1112982-TPS73630DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
400mA,3V,LDO Voltage Reg.,TPS73630DBV
400mA,3V,LDO Voltage Reg.,TPS73630DBV
400mA,3V,LDO Voltage Reg.,TPS73630DBV
IC REG LINEAR 3V 400MA SOT23-5
IC REG LINEAR 3V 400MA SOT23-5
IC REG LINEAR 3V 400MA SOT23-5
LDO Voltage Regulators Cap-Free NMOS 400mA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73630DBVT | 776-TPS73630DBVT | 296-TPS73630DBVTDKR-ND | 1112982-TPS73630DBVT | 6201552 | 6201552P | TPS73630DBVT | TPS73630DBVT | TPS73630DBVT | TPS73630DBVT |
| Product Name | TPS73630 Single Output LDO, 400mA, Fixed(3.0V), Cap free, Low Noise, Reverse Current Protection | 3V 400mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS73630DBVT | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOT-223,SOT-23 | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts |