Texas Instruments TPS75318 Single Output LDO, 1.5A, Fixed(1.8V), SVS, Fast Transient Response TPS75318QPWP

Description
Single Output LDO, 1.5A, Fixed(1.8V), SVS, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Fixed(1.8V), SVS, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75318 Single Output LDO, 1.5A, Fixed(1.8V), SVS, Fast Transient Response - TPS75318QPWP - Texas Instruments
Dallas, TX, United States
TPS75318 Single Output LDO, 1.5A, Fixed(1.8V), SVS, Fast Transient Response
TPS75318QPWP
TPS75318 Single Output LDO, 1.5A, Fixed(1.8V), SVS, Fast Transient Response TPS75318QPWP
Single Output LDO, 1.5A, Fixed(1.8V), SVS, Fast Transient Response 20-HTSSOP -40 to 125

Single Output LDO, 1.5A, Fixed(1.8V), SVS, Fast Transient Response 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75318QPWP - 081759-TPS75318QPWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75318QPWP
081759-TPS75318QPWP
PMIC - PMIC - Voltage Regulators - Linear - TPS75318QPWP 081759-TPS75318QPWP
Manufacturer: Texas Instruments Win Source Part Number: 081759-TPS75318QPWP Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good, Reset Output Output Current: 1.5A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.30V @ 1.5A Operating Supply Current: 125μA PSRR: 63dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081759-TPS75318QPWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset Output
Output Current: 1.5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.30V @ 1.5A
Operating Supply Current: 125μA
PSRR: 63dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2685-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2685-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2685-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 20-HTSSOP

Buy Now Datasheet
 - TPS75318QPWP - Rochester Electronics
Newburyport, MA, United States
TPS753 1.5-A Low Dropout Voltage Regulators with Power Good

TPS753 1.5-A Low Dropout Voltage Regulators with Power Good

Supplier's Site Datasheet
Singapore, Singapore
Low-Power HTSSOP Voltage Regulator IC
776-TPS75318QPWP
Low-Power HTSSOP Voltage Regulator IC 776-TPS75318QPWP
1.5-A, ultra-low-dropout voltage regulator with low-IQ & RESET with delay 20-HTSSOP -40 to 125 Product overview: TPS75318QPWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75318QPWP can be used for catalog matching and distributor lookup.

1.5-A, ultra-low-dropout voltage regulator with low-IQ & RESET with delay 20-HTSSOP -40 to 125 Product overview: TPS75318QPWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75318QPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS75318QPWP
LDO Voltage Regulators TPS75318QPWP
LDO Voltage Regulators Fast-Tran-Resp 1.5-A

LDO Voltage Regulators Fast-Tran-Resp 1.5-A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75318QPWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75318QPWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75318QPWP
IC REG LINEAR 1.8V 1.5A 20HTSSOP

IC REG LINEAR 1.8V 1.5A 20HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS75318QPWP 081759-TPS75318QPWP 296-2685-5-ND TPS75318QPWP 776-TPS75318QPWP TPS75318QPWP TPS75318QPWP
Product Name TPS75318 Single Output LDO, 1.5A, Fixed(1.8V), SVS, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - TPS75318QPWP Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power HTSSOP Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; HTSSOP SSOP; Other; 20-HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; HTSSOP20 Other; HTSSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Output Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data