Single Output LDO, 1.5A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 813746-TPS75115QPWP
Packaging: Tube
Mounting Style: SMD
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset Output
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 63dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 20-PowerTSSOP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 70
MSL Level: 2 (1 Year)
Maximum Dropout Voltage: 0.30V at 1.5A
Current - Quiescent (Iq): 125μA
Part Number Series: TPS75115
TPS751 1.5-A Low Dropout Voltage Regulators with Power Good
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 20-HTSSOP
1.5A LDO 1.5V Fixed Output, Low-IQ, Power Good, HTSSOP Product overview: TPS75115QPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.5A, 1.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75115QPWP can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 1.5A 20HTSSOP
LDO Voltage Regulators Fast-Tran-Resp 1.5-A
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75115QPWP | 813746-TPS75115QPWP | TPS75115QPWP | 296-2674-5-ND | 776-TPS75115QPWP | TPS75115QPWP | TPS75115QPWP |
| Product Name | TPS75115 Single Output LDO, 1.5A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response | PMIC - PMIC - Voltage Regulators - Linear - TPS75115QPWP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1.5A 1.5V HTSSOP LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | SSOP; Other; 20-PowerTSSOP | SSOP; Other; HTSSOP20 | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Output | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |