Low-Dropout Regulator Product overview: TPS73730DRBRM3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73730DRBRM3 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 1A 8-SON
IC REG LINEAR 3V 1A 8-SON
IC REG LINEAR 3V 1A 8-SON
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TPS73730DRBRM3 | 296-TPS73730DRBRM3DKR-ND |
| Product Name | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed |
| Package Type | Other; Tape and Reel | Other; 8-VDFN Exposed Pad |
| Output Voltage | 3 volts | 3 volts |
| IOUT | 1 amps | 1 amps |
| Dropout Voltage | 0.1220 volts | 0.2500 volts |