Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 798174-TPS73225MDBVR
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS73225-EP
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA ~ 950μA
PSRR: 58dB ~ 37dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Package: SOT-23-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.15V @ 250mA
Alternative Parts (Cross-Reference): MAX8887EZK25; MAX8887EZK25-T; MAX8887EZK24-T; CAT6218-250TDGT3;
Introduction Date: December 16, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
2.5V 250mA LDO Regulator, 5.5V In, SOT-23-5 Product overview: TPS73225MDBVREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73225MDBVREP can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 250MA SOT23-5
IC REG LINEAR 2.5V 250MA SOT23-5
LDO Voltage Regulators Mil Enh Cap-Free NMOS 250-mA LDO Reg
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73225MDBVREP | 296-22494-2-ND | 798174-TPS73225MDBVREP | 776-TPS73225MDBVREP | TPS73225MDBVREP | TPS73225MDBVREP | TPS73225MDBVREP |
| Product Name | TPS73225-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS73225MDBVREP | 2.5V 250mA 5.5V SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |