Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7425DR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7425DR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7425DR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7425DR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7425DR - 798184-TPS7425DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7425DR
798184-TPS7425DR
PMIC - PMIC - Voltage Regulators - Linear - TPS7425DR 798184-TPS7425DR
Manufacturer: Texas Instruments Win Source Part Number: 798184-TPS7425DR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Family Name: TPS7425 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 115μA ~ 1.5mA PSRR: 55dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Voltage Input MAX: 7V Alternative Parts (Cross-Reference): ISL78302ARBFZ; ISL78302ARBFZ-T; ISL78302ARFBZ-T; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798184-TPS7425DR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TPS7425
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 115μA ~ 1.5mA
PSRR: 55dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC
Voltage Input MAX: 7V
Alternative Parts (Cross-Reference): ISL78302ARBFZ; ISL78302ARBFZ-T; ISL78302ARFBZ-T;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V 200mA 7V LDO Voltage Regulator IC
776-TPS7425DR
2.5V 200mA 7V LDO Voltage Regulator IC 776-TPS7425DR
2.5V LDO Regulator, 200mA, 7V In, PDSO-8 Product overview: TPS7425DR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 200mA, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200mA, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7425DR can be used for catalog matching and distributor lookup.

2.5V LDO Regulator, 200mA, 7V In, PDSO-8 Product overview: TPS7425DR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 200mA, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200mA, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7425DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7425DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7425DR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7425DR
IC REG LINEAR 2.5V 200MA 8SOIC

IC REG LINEAR 2.5V 200MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS7425DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7425DR
PMIC - Voltage Regulators - Linear TPS7425DR
IC REG LINEAR 2.5V 200MA 8SOIC

IC REG LINEAR 2.5V 200MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7425DR-ND 798184-TPS7425DR 776-TPS7425DR TPS7425DR TPS7425DR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7425DR 2.5V 200mA 7V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Other; D
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data