Texas Instruments TPS7333 Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current TPS7333QDR

Description
Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7333 Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current - TPS7333QDR - Texas Instruments
Dallas, TX, United States
TPS7333 Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current
TPS7333QDR
TPS7333 Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current TPS7333QDR
Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current 8-SOIC -40 to 125

Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 500mA 10V SOIC LDO Voltage Regulator IC
776-TPS7333QDR
3.3V 500mA 10V SOIC LDO Voltage Regulator IC 776-TPS7333QDR
3.3V 500mA LDO Voltage Regulator, 10V In, Power Good, 8-SOIC Product overview: TPS7333QDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7333QDR can be used for catalog matching and distributor lookup.

3.3V 500mA LDO Voltage Regulator, 10V In, Power Good, 8-SOIC Product overview: TPS7333QDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7333QDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8066-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8066-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8066-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8066-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8066-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8066-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8066-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8066-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8066-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7333QDR - 034652-TPS7333QDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7333QDR
034652-TPS7333QDR
PMIC - PMIC - Voltage Regulators - Linear - TPS7333QDR 034652-TPS7333QDR
Manufacturer: Texas Instruments Win Source Part Number: 034652-TPS7333QDR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.235V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 500mA Family Name: TPS7333 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 400μA to 550μA PSRR: 51dB to 49dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): BD33GA5WEFJ-E2; TS9013SCY RM; BD33HA3MEFJ-LBH2; LC1253CHTR331; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034652-TPS7333QDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.235V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 500mA
Family Name: TPS7333
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 400μA to 550μA
PSRR: 51dB to 49dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): BD33GA5WEFJ-E2; TS9013SCY RM; BD33HA3MEFJ-LBH2; LC1253CHTR331;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7333QDR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7333QDR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7333QDR
IC REG LINEAR 3.3V 500MA 8SOIC

IC REG LINEAR 3.3V 500MA 8SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7333QDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7333QDR
PMIC - Voltage Regulators - Linear TPS7333QDR
IC REG LINEAR 3.3V 500MA 8SOIC

IC REG LINEAR 3.3V 500MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7333QDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7333QDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7333QDR
IC REG LINEAR 3.3V 500MA 8SOIC

IC REG LINEAR 3.3V 500MA 8SOIC

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS7333QDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS7333QDR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS7333QDR
500mA 51dB@(120Hz) Fixed 3.3V Positive electrode 10V SOIC-8-150mil Linear Voltage Regulators (LDO) ROHS

500mA 51dB@(120Hz) Fixed 3.3V Positive electrode 10V SOIC-8-150mil Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7333QDR
LDO Voltage Regulators TPS7333QDR
LDO Voltage Regulators Lowest Dropout PMOS

LDO Voltage Regulators Lowest Dropout PMOS

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7333QDR 776-TPS7333QDR 296-8066-1-ND 034652-TPS7333QDR TPS7333QDR TPS7333QDR TPS7333QDR TPS7333QDR TPS7333QDR
Product Name TPS7333 Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current 3.3V 500mA 10V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7333QDR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; PDIP,SOIC,TSSOP Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Enable, Reset
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951707VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24061DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
30V 6.8V Power Management IC - 713-BQ24316DSJR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details