Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection 6-SOT-223 -40 to 85
Fixed Positive LDO Regulator, 1.5V, 0.2V Dropout, BICMOS, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-6
1.5V 400mA LDO Regulator, 75mV Dropout, SOT-223 Product overview: TPS73615DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73615DCQ can be used for catalog matching and distributor lookup.
IC REG LIN 1.5V 400MA SOT223-6
LDO Voltage Regulators Cap-Free NMOS 400mA
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73615DCQ | TPS73615DCQ | 296-34648-5-ND | 776-TPS73615DCQ | TPS73615DCQ | TPS73615DCQ |
| Product Name | TPS73615 Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 400mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SON,SOT-223,SOT-23 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |