Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear TPS74518PQWDRVRQ1

Description
Win Source Part Number: 1244748-TPS74518PQWD RVRQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.8V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 57dB ~ 35dB (1kHz ~ 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 36 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS74518PQWDRVRQ 1DKR,296-TPS74518PQW DRVRQ1TR,296-TPS7451 8PQWDRVRQ1CT Base Product Number: TPS745 Voltage Dropout (Max): 0.14V @ 500mA
Request a Quote Datasheet
Description
Win Source Part Number: 1244748-TPS74518PQWD RVRQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.8V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 57dB ~ 35dB (1kHz ~ 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 36 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS74518PQWDRVRQ 1DKR,296-TPS74518PQW DRVRQ1TR,296-TPS7451 8PQWDRVRQ1CT Base Product Number: TPS745 Voltage Dropout (Max): 0.14V @ 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244748-TPS74518PQWDRVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244748-TPS74518PQWDRVRQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244748-TPS74518PQWDRVRQ1
Win Source Part Number: 1244748-TPS74518PQWD RVRQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.8V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 57dB ~ 35dB (1kHz ~ 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 36 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS74518PQWDRVRQ 1DKR,296-TPS74518PQW DRVRQ1TR,296-TPS7451 8PQWDRVRQ1CT Base Product Number: TPS745 Voltage Dropout (Max): 0.14V @ 500mA

Win Source Part Number: 1244748-TPS74518PQWDRVRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 57dB ~ 35dB (1kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 36 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS74518PQWDRVRQ1DKR,296-TPS74518PQWDRVRQ1TR,296-TPS74518PQWDRVRQ1CT
Base Product Number: TPS745
Voltage Dropout (Max): 0.14V @ 500mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS74518PQWDRVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS74518PQWDRVRQ1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS74518PQWDRVRQ1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS74518PQWDRVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS74518PQWDRVRQ1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS74518PQWDRVRQ1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS74518PQWDRVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS74518PQWDRVRQ1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS74518PQWDRVRQ1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power LDO Voltage Regulator IC
776-TPS74518PQWDRVRQ1
Automotive Low-Power LDO Voltage Regulator IC 776-TPS74518PQWDRVRQ1
Automotive 500-mA, low-IQ, high-PSRR, low-dropout (LDO) voltage regulator with power good

Automotive 500-mA, low-IQ, high-PSRR, low-dropout (LDO) voltage regulator with power good

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS74518PQWDRVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS74518PQWDRVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS74518PQWDRVRQ1
IC REG LINEAR 1.8V 500MA 6WSON

IC REG LINEAR 1.8V 500MA 6WSON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS74518PQWDRVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS74518PQWDRVRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS74518PQWDRVRQ1
IC REG LINEAR 1.8V 500MA 6WSON

IC REG LINEAR 1.8V 500MA 6WSON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS74518PQWDRVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS74518PQWDRVRQ1
PMIC - Voltage Regulators - Linear TPS74518PQWDRVRQ1
IC REG LINEAR 1.8V 500MA 6WSON

IC REG LINEAR 1.8V 500MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1244748-TPS74518PQWDRVRQ1 296-TPS74518PQWDRVRQ1TR-ND 776-TPS74518PQWDRVRQ1 TPS74518PQWDRVRQ1 TPS74518PQWDRVRQ1 TPS74518PQWDRVRQ1
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Automotive Low-Power LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable, Power Good Input Overcurrent Protection Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1915263 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-2.5-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
UC1832 Precision Low Dropout Linear Controllers - 5962-9326501MCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
2 suppliers