Texas Instruments TPS73525 Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR TPS73525DRBRG4

Description
Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR 8-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73525 Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR - TPS73525DRBRG4 - Texas Instruments
Dallas, TX, United States
TPS73525 Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR
TPS73525DRBRG4
TPS73525 Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR TPS73525DRBRG4
Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR 8-SON -40 to 125

Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR 8-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 500mA 6.5V LDO Voltage Regulator IC
776-TPS73525DRBRG4
2.5V 500mA 6.5V LDO Voltage Regulator IC 776-TPS73525DRBRG4
2.5V 500mA LDO Regulator, 2.7-6.5V In, 40uA IQ, SON Product overview: TPS73525DRBRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73525DRBRG4 can be used for catalog matching and distributor lookup.

2.5V 500mA LDO Regulator, 2.7-6.5V In, 40uA IQ, SON Product overview: TPS73525DRBRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73525DRBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73525DRBRG4 - 1112955-TPS73525DRBRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73525DRBRG4
1112955-TPS73525DRBRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS73525DRBRG4 1112955-TPS73525DRBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1112955-TPS73525DRBR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 65μA PSRR: 66dB to 22dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1112955-TPS73525DRBRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 65μA
PSRR: 66dB to 22dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73525DRBRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73525DRBRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73525DRBRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73525DRBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73525DRBRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73525DRBRG4
IC REG LINEAR 2.5V 500MA 8SON

IC REG LINEAR 2.5V 500MA 8SON

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS73525DRBRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73525DRBRG4
PMIC - Voltage Regulators - Linear TPS73525DRBRG4
IC REG LINEAR 2.5V 500MA 8SON

IC REG LINEAR 2.5V 500MA 8SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73525DRBRG4
LDO Voltage Regulators TPS73525DRBRG4
LDO Voltage Regulators Sgl Out LDO,500mA Fixed Low Quies Crnt

LDO Voltage Regulators Sgl Out LDO,500mA Fixed Low Quies Crnt

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73525DRBRG4 776-TPS73525DRBRG4 1112955-TPS73525DRBRG4 TPS73525DRBRG4-ND TPS73525DRBRG4 TPS73525DRBRG4 TPS73525DRBRG4
Product Name TPS73525 Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR 2.5V 500mA 6.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73525DRBRG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SON Other; SON Other; 8-SON (3x3) Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Chargers - BQ25601RTWR - 849579-BQ25601RTWR - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
2 suppliers
Battery Chargers - BQ24060DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details