Texas Instruments TPS73201 Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response TPS73201DBVT

Description
Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote
Description
Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS73201DBVT is a low-dropout (LDO) voltage regulator designed for applications requiring stable output with minimal noise. It operates within an input voltage range of 1.7V to 5.5V and provides an output current of up to 250mA. The device features a typical dropout voltage of 40mV at 250mA, making it suitable for battery-powered and portable equipment. This regulator is notable for its capacitor-free operation, allowing stability without the need for an output capacitor, although it can also function with various capacitor types if desired. It has a low noise output of 30OºV RMS, which is beneficial for noise-sensitive applications such as voltage-controlled oscillators (VCOs). The TPS73201DBVT includes several protection features, including thermal shutdown, overcurrent protection, and reverse current protection, ensuring reliable operation in various conditions. It is available in multiple output voltage configurations, ranging from fixed outputs of 1.2V to 5V and adjustable outputs from 1.2V to 5.5V. The device is packaged in a compact SOT-23-5 form factor, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The TPS73201DBVT is a low-dropout (LDO) voltage regulator designed for applications requiring stable output with minimal noise. It operates within an input voltage range of 1.7V to 5.5V and provides an output current of up to 250mA. The device features a typical dropout voltage of 40mV at 250mA, making it suitable for battery-powered and portable equipment. This regulator is notable for its capacitor-free operation, allowing stability without the need for an output capacitor, although it can also function with various capacitor types if desired. It has a low noise output of 30OºV RMS, which is beneficial for noise-sensitive applications such as voltage-controlled oscillators (VCOs). The TPS73201DBVT includes several protection features, including thermal shutdown, overcurrent protection, and reverse current protection, ensuring reliable operation in various conditions. It is available in multiple output voltage configurations, ranging from fixed outputs of 1.2V to 5V and adjustable outputs from 1.2V to 5.5V. The device is packaged in a compact SOT-23-5 form factor, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
TPS73201 Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response - TPS73201DBVT - Texas Instruments
Dallas, TX, United States
TPS73201 Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response
TPS73201DBVT
TPS73201 Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response TPS73201DBVT
Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73201DBVT - 055855-TPS73201DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73201DBVT
055855-TPS73201DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS73201DBVT 055855-TPS73201DBVT
Manufacturer: Texas Instruments Win Source Part Number: 055855-TPS73201DBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.04V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 250mA Family Name: TPS73201 Output Voltage: 1.2 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.15V @ 250mA Operating Supply Current: 550μA to 950μA PSRR: 58dB to 37dB (100Hz to 10kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Alternative Parts (Cross-Reference): G914Zf; ; RT9179CB; RT9179PB; LTC1844ES5-SD; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055855-TPS73201DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.04V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Family Name: TPS73201
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.15V @ 250mA
Operating Supply Current: 550μA to 950μA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Alternative Parts (Cross-Reference): G914Zf; ; RT9179CB; RT9179PB; LTC1844ES5-SD;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15807-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15807-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15807-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15807-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15807-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15807-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15807-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15807-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15807-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
250mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS73201DBVT
250mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS73201DBVT
250mA LDO, 0.5% Acc, 40mV Dropout, 1.7-5.5V In, 1.2-5.5V Out, SOT-23 Product overview: TPS73201DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73201DBVT can be used for catalog matching and distributor lookup.

250mA LDO, 0.5% Acc, 40mV Dropout, 1.7-5.5V In, 1.2-5.5V Out, SOT-23 Product overview: TPS73201DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73201DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73201DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73201DBVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73201DBVT
IC REG LIN POS ADJ 250MA SOT23-5

IC REG LIN POS ADJ 250MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73201DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73201DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73201DBVT
IC REG LIN POS ADJ 250MA SOT23-5

IC REG LIN POS ADJ 250MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS73201DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73201DBVT
PMIC - Voltage Regulators - Linear TPS73201DBVT
IC REG LIN POS ADJ 250MA SOT23-5

IC REG LIN POS ADJ 250MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73201DBVT
LDO Voltage Regulators TPS73201DBVT
LDO Voltage Regulators Cap-Free NMOS 250mA

LDO Voltage Regulators Cap-Free NMOS 250mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73201DBVT 055855-TPS73201DBVT 296-15807-1-ND 776-TPS73201DBVT TPS73201DBVT TPS73201DBVT TPS73201DBVT TPS73201DBVT
Product Name TPS73201 Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - TPS73201DBVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 250mA 5.5V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SON,SOT-223,SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 5.4 volts 1.2 volts 1.2 to 5.5 volts 5.5 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24195RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 500mA LDO Voltage Regulator IC - 85-BQ25150YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24251RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details