Automotive 500-mA, low-IQ, high-PSRR, low-dropout (LDO) voltage regulator with power good
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
Win Source Part Number: 970435-TPS74515PQWDR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 57dB ~ 35dB (1kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 36 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS74515PQWDRBRQ
Voltage Dropout (Max): 0.265V @ 500mA
AUTOMOTIVE 500-MA, LOW-IQ, HIGH-
AUTOMOTIVE 500-MA, LOW-IQ, HIGH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS74515PQWDRBRQ1 | 296-TPS74515PQWDRBRQ1TR-ND | 970435-TPS74515PQWDRBRQ1 | TPS74515PQWDRBRQ1 | TPS74515PQWDRBRQ1 |
| Product Name | Automotive Low-Power LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 2.65E-4 volts | 0.2650 volts | 0.2650 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed |