Single Output LDO, 500mA, Adjustable, Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2)
500mA LDO, 6.5V In, 1.25-6V Adj Out, 65uA IQ, SON Product overview: TPS73501DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 6.5V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 6.5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73501DRVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1323700-TPS73501DRVT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 6V
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 1.25V
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-WDFN Exposed Pad
PSRR: 66dB ~ 22dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 65 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34852-2,296-3485
Base Product Number: TPS73501
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.5V @ 500mA
IC REG LIN POS ADJ 500MA 6WSON
LDO Voltage Regulators Sgl Output LDO,500mA Adj,Low Quies Crnt
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73501DRVT | 296-34852-2-ND | 776-TPS73501DRVT | 1323700-TPS73501DRVT | TPS73501DRVT | TPS73501DRVT |
| Product Name | TPS73501 Single Output LDO, 500mA, Adjustable, Low Quiescent Current, Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500mA 6.5V 6V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Standard | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; SON | Other; 6-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | |||
| Output Voltage | 1.2 to 6 volts | 1.25 to 6 volts | 6 volts | 1.25 volts |