Texas Instruments TPS735285 Single Output LDO, 500mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR TPS735285DRVT

Description
Single Output LDO, 500mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS735285 Single Output LDO, 500mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR - TPS735285DRVT - Texas Instruments
Dallas, TX, United States
TPS735285 Single Output LDO, 500mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR
TPS735285DRVT
TPS735285 Single Output LDO, 500mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR TPS735285DRVT
Single Output LDO, 500mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125

Single Output LDO, 500mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TPS735285DRVT
Low-Power Voltage Regulator IC 776-TPS735285DRVT
500-mA, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TPS735285DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS735285DRVT can be used for catalog matching and distributor lookup.

500-mA, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TPS735285DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS735285DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS735285DRVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS735285DRVTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS735285DRVTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS735285DRVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS735285DRVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS735285DRVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS735285DRVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS735285DRVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS735285DRVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS735285DRVT - 798177-TPS735285DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS735285DRVT
798177-TPS735285DRVT
PMIC - PMIC - Voltage Regulators - Linear - TPS735285DRVT 798177-TPS735285DRVT
Manufacturer: Texas Instruments Win Source Part Number: 798177-TPS735285DRVT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: TPS735285 Output Voltage: 2.85V Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA PSRR: 66dB ~ 22dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: 6-SON (2x2) Voltage Input MAX: 6.5V Voltage Dropout (Maximum): 0.5V @ 500mA Alternative Parts (Cross-Reference): XC6222D27BER-G; XC6222B27BER-G; XC6222A281ER-G; XC6222C27BER-G; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798177-TPS735285DRVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: TPS735285
Output Voltage: 2.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
PSRR: 66dB ~ 22dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-SON (2x2)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.5V @ 500mA
Alternative Parts (Cross-Reference): XC6222D27BER-G; XC6222B27BER-G; XC6222A281ER-G; XC6222C27BER-G;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS735285DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS735285DRVT
PMIC - Voltage Regulators - Linear TPS735285DRVT
IC REG LINEAR 2.85V 500MA 6WSON

IC REG LINEAR 2.85V 500MA 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS735285DRVT
LDO Voltage Regulators TPS735285DRVT
LDO Voltage Regulators 500mA,Fixed,Lo Quies Crnt,Lo Noise

LDO Voltage Regulators 500mA,Fixed,Lo Quies Crnt,Lo Noise

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS735285DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS735285DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS735285DRVT
IC REG LINEAR 2.85V 500MA 6WSON

IC REG LINEAR 2.85V 500MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS735285DRVT 776-TPS735285DRVT 296-TPS735285DRVTDKR-ND 798177-TPS735285DRVT TPS735285DRVT TPS735285DRVT TPS735285DRVT
Product Name TPS735285 Single Output LDO, 500mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR Low-Power Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS735285DRVT PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed; Adjustable / Variable Fixed Fixed; Fixed
Package Type Other; SON Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts
Unlock Full Specs
to access all available technical data