Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response 8-SON -40 to 85
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SON (3x3)
250mA LDO Regulator, 1.7-5.5V In, 1.2-5.5V Out, 40mV Dropout, 1% Acc Product overview: TPS73201DRBTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73201DRBTG4 can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 250MA 8SON
IC REG LINEAR POS ADJ 250MA 8SON
LDO Voltage Regulators Cap-Free NMOS 250mA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73201DRBTG4 | TPS73201DRBTG4-ND | 776-TPS73201DRBTG4 | TPS73201DRBTG4 | TPS73201DRBTG4 | TPS73201DRBTG4 |
| Product Name | TPS73201 Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250mA 5.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SON,SOT-223,SOT-23 | Other; 8-VDFN Exposed Pad | Other; VSON | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.2 to 5.4 volts | 1.2 to 5.5 volts | 5.5 volts | 1.2 volts |