Manufacturer: Texas Instruments
Win Source Part Number: 808126-TPS74901DRCR
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 60dB ~ 30dB (1kHz ~ 300kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Maximum Dropout Voltage: 0.28V at 3A
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-VSON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-VSON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-VSON (3x3)
3A LDO, 0.8V-5.5V In, Adj Out, Power Good, 10-VSON Product overview: TPS74901DRCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 0.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 0.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74901DRCR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A 10VSON
IC REG LINEAR POS ADJ 3A 10VSON
IC REG LINEAR POS ADJ 3A 10VSON
LDO Voltage Regulators Single-output 3A LDO regulator, adjustable (0.8V to 3.6V), programmable soft start 10-VSON -40 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 808126-TPS74901DRCR | 296-48777-1-ND | 776-TPS74901DRCR | TPS74901DRCR | TPS74901DRCR | TPS74901DRCR | TPS74901DRCR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS74901DRCR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A 0.8V 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Enable, Power Good, Soft Start | Input Overcurrent Protection | Enable, Power Good, Soft Start | ||||
| Output Voltage | 3.6 volts | 0.8000 to 3.6 volts | 0.8000 volts | 0.8000 volts |