Dual, 500mA Low-Dropout Regulators and Triple Voltage Rail Monitor 20-VQFN -40 to 125
Dual 500mA LDO, 300mV Dropout, 6.5V In, VQFN Product overview: TPS75005RGWT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 500mA, 6.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 500mA, 6.5V, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS75005RGWT can be used for catalog matching and distributor lookup.
TPS75005 Dual, 500-mA low-dropout regulators & triple voltage rail monitor
Microcontroller, MCU PMIC 20-VQFN (5x5)
LDO Voltage Regulators Dual,500mA LDO Reg
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75005RGWT | 761-TPS75005RGWT | TPS75005RGWT | 296-32560-2-ND | TPS75005RGWT |
| Product Name | TPS75005 Dual, 500mA Low-Dropout Regulators and Triple Voltage Rail Monitor | Dual 500mA 6.5V VQFN LDO Voltage Regulator IC | Power Management - Specialized | LDO Voltage Regulators | |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | |||
| Package Type | Other; VQFN | Other; VQFN | Other; VQFN20 | Other; 20-VQFN Exposed Pad | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Sequencing and Monitoring,Soft Start,Thermal Shutdown | ||||
| Output Voltage | 1.8 to 1.9 volts | 3.3 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps |