Single Output LDO, 1.5A, Fixed(1.5V), SVS, Fast Transient Response 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 145338-TPS75315QPWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset Output
Output Current: 1.5A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.30V @ 1.5A
Operating Supply Current: 125μA
PSRR: 63dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
TPS753 1.5-A Low Dropout Voltage Regulators with Power Good
1.5-A, ultra-low-dropout voltage regulator with low-IQ & RESET with delay 20-HTSSOP -40 to 125 Product overview: TPS75315QPWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75315QPWP can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 1.5A 20HTSSOP
LDO Voltage Regulators Fast-Tran-Resp 1.5-A
IC REG LINEAR 1.5V 1.5A 20HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS75315QPWP | 296-2684-5-ND | 145338-TPS75315QPWP | TPS75315QPWP | 776-TPS75315QPWP | TPS75315QPWP | TPS75315QPWP | TPS75315QPWP |
| Product Name | TPS75315 Single Output LDO, 1.5A, Fixed(1.5V), SVS, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS75315QPWP | Low-Power HTSSOP Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | SSOP; Other; HTSSOP20 | Other; HTSSOP | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Output | Enable, Power Good, Reset Output | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |