Dual-Output LDO Regulator 28-HTSSOP
750mA 3.3V Dual LDO Regulator, 10V In, HTSSOP Product overview: TPS73HD301PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 750mA, 3.3V, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 750mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73HD301PWPR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 750mA 28-HTSSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 750mA 28-HTSSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 750mA 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 081754-TPS73HD301PWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 0.353V @ 750mA
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable, Reset
Output Current: 750mA
Output Voltage: 1.2 V to 9.75 V, 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V, 3.3V
Dropout Voltage-Max: -, 0.8V @ 750mA
Operating Supply Current: 415μA to 550μA
PSRR: 51dB to 49dB (120Hz)
Maximum Output Voltage: 9.7V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TPS73HD301PWP; TPS73HD301PWPRG4; TPS73HD301PWPR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators Dual-Output LDO Regulator
IC REG LIN POS ADJ 28HTSSOP
IC REG LIN POS ADJ 28HTSSOP
IC REG LIN POS ADJ 28HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS73HD301PWPR | 776-TPS73HD301PWPR | 296-48775-6-ND | 081754-TPS73HD301PWPR | TPS73HD301PWPR | TPS73HD301PWPR | TPS73HD301PWPR | TPS73HD301PWPR |
| Product Name | TPS73HD301 Dual-Output LDO Regulator | Dual 750mA 3.3V 10V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS73HD301PWPR | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |||
| Package Type | Other; HTSSOP | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-HTSSOP | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Enable, Reset | ||||
| Output Voltage | 1.2 to 9.7 volts | 3.3 volts | 1.2 to 9.7 volts | 1.2 to 3.3 volts | 1.2 volts | 1.2 volts |