The TPS75215QPWPG4 is a low-dropout linear voltage regulator capable of delivering up to 2A of output current. It features a fixed output voltage of 1.5V with a typical dropout voltage of 210mV at full load. The device operates with a quiescent current of 75OºA, which reduces to less than 1OºA in shutdown mode, enhancing efficiency for battery-powered applications. It includes an open-drain power-on reset output with a 100ms delay, ensuring reliable operation in microprocessor systems. The TPS75215QPWPG4 is housed in a 20-pin TSSOP PowerPAD,Ñ¢ package, making it suitable for compact designs. It is designed for a wide range of applications, including telecom and DSP/FPGA supplies, and operates over a temperature range of -40°C to +125°C.
Single Output LDO, 2.0A, Fixed(1.5V), SVS, Fast Transient Response 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP
IC REG LINEAR 1.5V 2A 20HTSSOP
LDO Voltage Regulators Fast-Tran-Resp 2-A
IC REG LINEAR 1.5V 2A 20HTSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS75215QPWPG4 | TPS75215QPWPG4-ND | TPS75215QPWPG4 | TPS75215QPWPG4 | TPS75215QPWPG4 |
| Product Name | TPS75215 Single Output LDO, 2.0A, Fixed(1.5V), SVS, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset Output | ||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts |