Single Output LDO, 1.5A, Fixed(3.3V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 20-HTSSOP
LDO Voltage Regulators Fast-Tran-Resp 1.5-A
IC REG LINEAR 3.3V 1.5A 20HTSSOP
IC REG LINEAR 3.3V 1.5A 20HTSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75333QPWPRG4 | TPS75333QPWPRG4-ND | TPS75333QPWPRG4 | TPS75333QPWPRG4 | TPS75333QPWPRG4 |
| Product Name | TPS75333 Single Output LDO, 1.5A, Fixed(3.3V), PowerGood (PG) Output, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset Output | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts |