Automotive Catalog Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 105
Automotive LDO: 1.5A, 0.8V-3.6V Adj, 60mV Dropout, 5.5V In Product overview: TPS74801TDRCRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 1.5A, 0.8V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 1.5A, 0.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74801TDRCRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055884-TPS74801TDRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.06V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 1.5A
Output Voltage: 0.8 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-VSON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.16V @ 1.5A
PSRR: 50dB to 30dB (1kHz to 300kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-VSON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-VSON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-VSON (3x3)
IC REG LIN POS ADJ 1.5A 10VSON
IC REG LIN POS ADJ 1.5A 10VSON
IC REG LIN POS ADJ 1.5A 10VSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS74801TDRCRQ1 | 776-TPS74801TDRCRQ1 | 055884-TPS74801TDRCRQ1 | 296-27887-2-ND | TPS74801TDRCRQ1 | TPS74801TDRCRQ1 | TPS74801TDRCRQ1 |
| Product Name | TPS74801-Q1 Automotive Catalog Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start | Automotive 1.5A 0.8V 3.6V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS74801TDRCRQ1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; VQFN,VSON | Other; VSON | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown | Input Overcurrent Protection; Enable, Power Good, Soft Start | Input Overcurrent Protection | Enable, Power Good, Soft Start | |||
| Output Voltage | 0.8000 to 3.6 volts | 3.6 volts | 0.8000 volts | 0.8000 to 3.6 volts | 0.8000 volts | 0.8000 volts |